☰
ECQ-E2124KFB
ECQ-E2124KFB
Active
Description:  CAP FILM 0.12UF 10% 250VDC RAD
Manufacturer:  Panasonic
History Price: $0.11553
In Stock: 9520
ECQ-E2124KFB vs ECQ-E1105KFA
Manufacturer
Series
ECQ-E(F)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.12 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
250V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.406" L x 0.236" W (10.30mm x 6.00mm)
0.472" L x 0.264" W (12.00mm x 6.70mm)
Height - Seated (Max)
0.551" (14.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.295" (7.50mm)
-
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-