☰
ECQ-E2125KB
ECQ-E2125KB
Active
Description:  CAP FILM 1.2UF 10% 250VDC RADIAL
Manufacturer:  Panasonic
Datasheet:   ECQ-E2125KB Datasheet
History Price: $0.83
In Stock: 16880
ECQ-E2125KB vs ECQ-E10102JF
Manufacturer
Series
ECQ-E(B)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1.2 µF
1000 pF
Tolerance
?0%
?%
Voltage Rating - AC
125V
125V
Voltage Rating - DC
250V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.602" L x 0.299" W (15.30mm x 7.60mm)
0.610" L x 0.236" W (15.50mm x 6.00mm)
Height - Seated (Max)
0.614" (15.60mm)
0.472" (12.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.492" (12.50mm)
0.492" (12.50mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-