Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Panasonic ECQ-E2153JB
ECQ-E2153JB
Active
Film Capacitors
Description:
CAP FILM 0.015UF 5% 250VDC RAD
Manufacturer:
Panasonic
Datasheet:
ECQ-E2153JB Datasheet
History Price: $0.44
In Stock: 7060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ECQ-E2153JB vs ECQ-E1105KFA
Part No
ECQ-E2153JB
ECQ-E1105KFA
Category
Film Capacitors
Film Capacitors
Manufacturer
Panasonic
Panasonic
Series
ECQ-E(B)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.015 µF
1 µF
Tolerance
?%
?0%
Voltage Rating - AC
125V
-
Voltage Rating - DC
250V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.311" L x 0.165" W (7.90mm x 4.20mm)
0.472" L x 0.264" W (12.00mm x 6.70mm)
Height - Seated (Max)
0.319" (8.10mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.197" (5.00mm)
-
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-