☰
ECQ-E2155JBB
ECQ-E2155JBB
Active
Description:  CAP FILM 1.5UF 5% 250VDC RADIAL
Manufacturer:  Panasonic
History Price: $0.46891
In Stock: 12320
ECQ-E2155JBB vs ECQ-E10123KF
Manufacturer
Series
ECQ-E(B)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1.5 µF
0.012 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
125V
Voltage Rating - DC
250V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.602" L x 0.339" W (15.30mm x 8.60mm)
0.610" L x 0.236" W (15.50mm x 6.00mm)
Height - Seated (Max)
0.815" (20.70mm)
0.512" (13.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.197" (5.00mm)
0.492" (12.50mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-