☰
ECQ-E2155JF
ECQ-E2155JF
Active
Description:  CAP FILM 1.5UF 5% 250VDC RADIAL
Manufacturer:  Panasonic
Datasheet:   ECQ-E2155JF Datasheet
History Price: $1.01
In Stock: 5440
ECQ-E2155JF vs ECQ-E1105KFA
Manufacturer
Series
ECQ-E(F)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1.5 µF
1 µF
Tolerance
?%
?0%
Voltage Rating - AC
150V
-
Voltage Rating - DC
250V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.728" L x 0.354" W (18.50mm x 9.00mm)
0.472" L x 0.264" W (12.00mm x 6.70mm)
Height - Seated (Max)
0.701" (17.80mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
-
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-