Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Panasonic ECQ-E2183KB
ECQ-E2183KB
Active
Film Capacitors
Description:
CAP FILM 0.018UF 10% 250VDC RAD
Manufacturer:
Panasonic
Datasheet:
ECQ-E2183KB Datasheet
History Price: $0.4
In Stock: 33440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ECQ-E2183KB vs ECQ-E10123KFB
Part No
ECQ-E2183KB
ECQ-E10123KFB
Category
Film Capacitors
Film Capacitors
Manufacturer
Panasonic
Panasonic
Series
ECQ-E(B)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.018 µF
0.012 µF
Tolerance
?0%
?0%
Voltage Rating - AC
125V
125V
Voltage Rating - DC
250V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.311" L x 0.169" W (7.90mm x 4.30mm)
0.610" L x 0.236" W (15.50mm x 6.00mm)
Height - Seated (Max)
0.323" (8.20mm)
0.669" (17.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.197" (5.00mm)
0.492" (12.50mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-