☰
ECQ-E2185JB
ECQ-E2185JB
Active
Description:  CAP FILM 1.8UF 5% 250VDC RADIAL
Manufacturer:  Panasonic
Datasheet:   ECQ-E2185JB Datasheet
History Price: $1.13
In Stock: 13280
ECQ-E2185JB vs ECQ-E1105KFA
Manufacturer
Series
ECQ-E(B)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1.8 µF
1 µF
Tolerance
?%
?0%
Voltage Rating - AC
125V
-
Voltage Rating - DC
250V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.819" L x 0.299" W (20.80mm x 7.60mm)
0.472" L x 0.264" W (12.00mm x 6.70mm)
Height - Seated (Max)
0.614" (15.60mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.689" (17.50mm)
-
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-