☰
ECQ-E2185JBB
ECQ-E2185JBB
Active
Description:  CAP FILM 1.8UF 5% 250VDC RADIAL
Manufacturer:  Panasonic
History Price: $0.51649
In Stock: 9200
ECQ-E2185JBB vs ECQ-E10153JF
Manufacturer
Series
ECQ-E(B)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1.8 µF
0.015 µF
Tolerance
?%
?%
Voltage Rating - AC
-
125V
Voltage Rating - DC
250V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.819" L x 0.299" W (20.80mm x 7.60mm)
0.610" L x 0.276" W (15.50mm x 7.00mm)
Height - Seated (Max)
0.772" (19.60mm)
0.532" (13.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.492" (12.50mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-