☰
ECQ-E2475KB
ECQ-E2475KB
Active
Description:  CAP FILM 4.7UF 10% 250VDC RADIAL
Manufacturer:  Panasonic
Datasheet:   ECQ-E2475KB Datasheet
History Price: $2.57
In Stock: 20700
ECQ-E2475KB vs ECQ-E10102JF
Manufacturer
Series
ECQ-E(B)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
1000 pF
Tolerance
?0%
?%
Voltage Rating - AC
125V
125V
Voltage Rating - DC
250V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.819" L x 0.469" W (20.80mm x 11.90mm)
0.610" L x 0.236" W (15.50mm x 6.00mm)
Height - Seated (Max)
0.866" (22.00mm)
0.472" (12.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.689" (17.50mm)
0.492" (12.50mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-