☰
ECQ-E4155JFB
ECQ-E4155JFB
Active
Description:  CAP FILM 1.5UF 5% 400VDC RADIAL
Manufacturer:  Panasonic
History Price: $0.80738
In Stock: 8160
ECQ-E4155JFB vs ECQ-E1105KFA
Manufacturer
Series
ECQ-E(F)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1.5 µF
1 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
400V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.220" L x 0.374" W (31.00mm x 9.50mm)
0.472" L x 0.264" W (12.00mm x 6.70mm)
Height - Seated (Max)
0.945" (24.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
-
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-