☰
ECQ-E6563KF
ECQ-E6563KF
Active
Description:  CAP FILM 0.056UF 10% 630VDC RAD
Manufacturer:  Panasonic
Datasheet:   ECQ-E6563KF Datasheet
History Price: $0.7
In Stock: 30560
ECQ-E6563KF vs ECQ-E10102JFB
Manufacturer
Series
ECQ-E(F)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.056 µF
1000 pF
Tolerance
?0%
?%
Voltage Rating - AC
250V
125V
Voltage Rating - DC
630V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.728" L x 0.213" W (18.50mm x 5.40mm)
0.610" L x 0.236" W (15.50mm x 6.00mm)
Height - Seated (Max)
0.453" (11.50mm)
0.630" (16.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.394" (10.00mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-