☰
ECQ-E6563KF
ECQ-E6563KF
Active
Description:  CAP FILM 0.056UF 10% 630VDC RAD
Manufacturer:  Panasonic
Datasheet:   ECQ-E6563KF Datasheet
History Price: $0.7
In Stock: 30560
ECQ-E6563KF vs ECQ-E1105KFA
Manufacturer
Series
ECQ-E(F)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.056 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
-
Voltage Rating - DC
630V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.728" L x 0.213" W (18.50mm x 5.40mm)
0.472" L x 0.264" W (12.00mm x 6.70mm)
Height - Seated (Max)
0.453" (11.50mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
-
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-