Series
ECW-U(V16)
ECW-UC(V17)
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
0.015 µF
3900 pF
Voltage Rating - AC
125V
157V
Voltage Rating - DC
250V
400V
Dielectric Material
Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1913 (4833 Metric)
1913 (4833 Metric)
Size / Dimension
0.189" L x 0.130" W (4.80mm x 3.30mm)
0.189" L x 0.130" W (4.80mm x 3.30mm)
Height - Seated (Max)
0.067" (1.70mm)
0.055" (1.40mm)
Termination
Solder Pads
Solder Pads
Applications
High Frequency, Switching; High Pulse, DV/DT
DC Link, DC Filtering
ESR (Equivalent Series Resistance)
-
-