Tolerance
-5%, +10%
-5%, +10%
Voltage Rating - AC
200V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Rectangular Box
Rectangular Box
Size / Dimension
1.457" L x 0.945" W (37.00mm x 24.00mm)
1.457" L x 0.453" W (37.00mm x 11.50mm)
Height - Seated (Max)
1.496" (38.00mm)
1.024" (26.00mm)
Termination
Quick Connect - 0.187" (4.7mm)
Quick Connect, Disconnect
Applications
General Purpose
Motor Run
ESR (Equivalent Series Resistance)
-
-