☰
EEC2D206HQA415
EEC2D206HQA415
Obsolete
Description:  CAP FILM
Manufacturer:  Nichicon
History Price: Obsolete
In Stock: 20080
EEC2D206HQA415 vs EEC2D186HQA413
Manufacturer
Series
EEC
EEC
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
20 µF
18 µF
Tolerance
-5%, +10%
-5%, +10%
Voltage Rating - AC
200V
200V
Voltage Rating - DC
-
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Rectangular Box
Rectangular Box
Size / Dimension
2.283" L x 1.024" W (58.00mm x 26.00mm)
2.283" L x 1.024" W (58.00mm x 26.00mm)
Height - Seated (Max)
1.634" (41.50mm)
1.437" (36.50mm)
Termination
Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.187" (4.7mm)
Lead Spacing
-
-
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-