Tolerance
-5%, +10%
-5%, +10%
Voltage Rating - AC
200V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Rectangular Box
Rectangular Box
Size / Dimension
2.283" L x 1.024" W (58.00mm x 26.00mm)
1.457" L x 0.610" W (37.00mm x 15.50mm)
Height - Seated (Max)
1.634" (41.50mm)
1.181" (30.00mm)
Termination
Quick Connect - 0.187" (4.7mm)
Quick Connect, Disconnect
Applications
General Purpose
Motor Run
ESR (Equivalent Series Resistance)
-
-