Tolerance
-5%, +10%
-5%, +10%
Voltage Rating - AC
200V
200V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Rectangular Box
Rectangular Box
Size / Dimension
1.457" L x 0.610" W (37.00mm x 15.50mm)
1.457" L x 0.531" W (37.00mm x 13.50mm)
Height - Seated (Max)
1.181" (30.00mm)
1.102" (28.00mm)
Termination
Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.187" (4.7mm)
Applications
General Purpose
General Purpose
ESR (Equivalent Series Resistance)
-
-