☰
EEC2E474HQA401
EEC2E474HQA401
Obsolete
Description:  CAP FILM
Manufacturer:  Nichicon
History Price: Obsolete
In Stock: 34400
EEC2E474HQA401 vs EEC2D166HQA407
Manufacturer
Series
EEC
EEC
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
0.47 µF
16 µF
Tolerance
-5%, +10%
-5%, +10%
Voltage Rating - AC
250V
200V
Voltage Rating - DC
-
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Rectangular Box
Rectangular Box
Size / Dimension
1.457" L x 0.453" W (37.00mm x 11.50mm)
1.457" L x 0.945" W (37.00mm x 24.00mm)
Height - Seated (Max)
1.024" (26.00mm)
1.496" (38.00mm)
Termination
Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.187" (4.7mm)
Lead Spacing
-
-
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-