Tolerance
-5%, +10%
-5%, +10%
Voltage Rating - AC
250V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Rectangular Box
Rectangular Box
Size / Dimension
1.457" L x 0.610" W (37.00mm x 15.50mm)
1.457" L x 0.689" W (37.00mm x 17.50mm)
Height - Seated (Max)
1.181" (30.00mm)
1.260" (32.00mm)
Termination
Quick Connect, Disconnect
Quick Connect, Disconnect
Applications
Motor Run
Motor Run
ESR (Equivalent Series Resistance)
-
-