EEE-0GA221SP
EEE-0GA221SP
Not For New Designs
Description:  CAP ALUM 220UF 20% 4V SMD
Manufacturer:  Panasonic
History Price: $0.38
In Stock: 19200
EEE-0GA221SP vs EEE-TP1K681M
Manufacturer
Series
S
TP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Capacitance
220 µF
680 µF
Tolerance
?0%
?0%
Voltage - Rated
4 V
80 V
ESR (Equivalent Series Resistance)
-
68mOhm @ 100kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
4000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive, High Temperature Reflow
Lead Spacing
82 mA @ 120 Hz
1.95 A @ 120 Hz
Size / Dimension
139.4 mA @ 10 kHz
2.6 A @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.248" Dia (6.30mm)
0.709" Dia (18.00mm)
Mounting Type
0.213" (5.40mm)
0.866" (22.00mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
0.748" L x 0.748" W (19.00mm x 19.00mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD