EEE-0GA330SR
EEE-0GA330SR
Not For New Designs
Description:  CAP ALUM 33UF 20% 4V SMD
Manufacturer:  Panasonic
History Price: $0.33
In Stock: 35600
EEE-0GA330SR vs EEE-TP1V101AV
Manufacturer
Series
S
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Capacitance
33 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
4 V
35 V
ESR (Equivalent Series Resistance)
-
200mOhm @ 100kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 125℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive, High Temperature Reflow
Lead Spacing
26 mA @ 120 Hz
175.5 mA @ 120 Hz
Size / Dimension
44.2 mA @ 10 kHz
270 mA @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.157" Dia (4.00mm)
0.315" Dia (8.00mm)
Mounting Type
0.213" (5.40mm)
0.425" (10.80mm)
Package / Case
0.169" L x 0.169" W (4.30mm x 4.30mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD