Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Capacitance
100 µF
100 µF
Voltage - Rated
6.3 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 125℃
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive, High Temperature Reflow
Lead Spacing
71 mA @ 120 Hz
175.5 mA @ 120 Hz
Size / Dimension
120.7 mA @ 10 kHz
270 mA @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.248" Dia (6.30mm)
0.315" Dia (8.00mm)
Mounting Type
0.213" (5.40mm)
0.402" (10.20mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD