EEE-0JA152P
EEE-0JA152P
Not For New Designs
Description:  CAP ALUM 1500UF 20% 6.3V SMD
Manufacturer:  Panasonic
Datasheet:   EEE-0JA152P Datasheet
History Price: $0.67
In Stock: 16000
EEE-0JA152P vs EEE-TP1J751V
Manufacturer
Series
S
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Capacitance
1500 µF
750 µF
Tolerance
?0%
?0%
Voltage - Rated
6.3 V
63 V
ESR (Equivalent Series Resistance)
-
95mOhm @ 100kHz
Lifetime @ Temp.
2000 Hrs @ 85℃
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive, High Temperature Reflow
Lead Spacing
750 mA @ 120 Hz
1.5 A @ 120 Hz
Size / Dimension
1.275 A @ 10 kHz
2 A @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.394" Dia (10.00mm)
0.709" Dia (18.00mm)
Mounting Type
0.402" (10.20mm)
0.669" (17.00mm)
Package / Case
0.406" L x 0.406" W (10.30mm x 10.30mm)
0.748" L x 0.748" W (19.00mm x 19.00mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD