Series
FT
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Voltage - Rated
25 V
35 V
ESR (Equivalent Series Resistance)
360mOhm @ 100kHz
200mOhm @ 100kHz
Lifetime @ Temp.
2000 Hrs @ 105℃
3000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-40℃ ~ 125℃
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive, High Temperature Reflow
Lead Spacing
156 mA @ 120 Hz
175.5 mA @ 120 Hz
Size / Dimension
240 mA @ 100 kHz
270 mA @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.197" Dia (5.00mm)
0.315" Dia (8.00mm)
Mounting Type
0.240" (6.10mm)
0.425" (10.80mm)
Package / Case
0.209" L x 0.209" W (5.30mm x 5.30mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD