☰
EEE-TK1C331UP
EEE-TK1C331UP
Active
Description:  CAP ALUM 330UF 20% 16V SMD
Manufacturer:  Panasonic
History Price: $1.31
In Stock: 17200
EEE-TK1C331UP vs EEE-1EA331UAP
Manufacturer
Series
TK
S
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
330 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
25 V
ESR (Equivalent Series Resistance)
200mOhm @ 100kHz
-
Lifetime @ Temp.
3000 Hrs @ 125℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
AEC-Q200
Applications
General Purpose
Automotive
Lead Spacing
175.5 mA @ 120 Hz
270 mA @ 120 Hz
Size / Dimension
270 mA @ 100 kHz
459 mA @ 10 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.394" Dia (10.00mm)
0.315" Dia (8.00mm)
Mounting Type
0.402" (10.20mm)
0.402" (10.20mm)
Package / Case
0.406" L x 0.406" W (10.30mm x 10.30mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD