EEE-TP1J102M
EEE-TP1J102M
Active
Description:  CAP ALUM 1000UF 20% 63V SMD
Manufacturer:  Panasonic
History Price: $3.31
In Stock: 11600
EEE-TP1J102M vs EEE-TP70821M
Manufacturer
Series
TP
TP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
1000 µF
820 µF
Tolerance
?0%
?0%
Voltage - Rated
63 V
70 V
ESR (Equivalent Series Resistance)
68mOhm @ 100kHz
68mOhm @ 100kHz
Lifetime @ Temp.
4000 Hrs @ 125℃
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive, High Temperature Reflow
Automotive, High Temperature Reflow
Lead Spacing
1.95 A @ 120 Hz
1.95 A @ 120 Hz
Size / Dimension
2.6 A @ 100 kHz
2.6 A @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.709" Dia (18.00mm)
0.709" Dia (18.00mm)
Mounting Type
0.866" (22.00mm)
0.866" (22.00mm)
Package / Case
0.748" L x 0.748" W (19.00mm x 19.00mm)
0.748" L x 0.748" W (19.00mm x 19.00mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD