EEE-TP1K681V
EEE-TP1K681V
Active
Description:  CAP ALUM 680UF 20% 80V SMD
Manufacturer:  Panasonic
History Price: $3.82
In Stock: 42000
EEE-TP1K681V vs EEE-TPV470XAV
Manufacturer
Series
TP, Anti-Vibration
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
680 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
80 V
35 V
ESR (Equivalent Series Resistance)
68mOhm @ 100kHz
450mOhm @ 100kHz
Lifetime @ Temp.
4000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 125℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive, High Temperature Reflow
Automotive, High Temperature Reflow
Lead Spacing
1.95 A @ 120 Hz
128.05 mA @ 120 Hz
Size / Dimension
2.6 A @ 100 kHz
197 mA @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.709" Dia (18.00mm)
0.248" Dia (6.30mm)
Mounting Type
0.866" (22.00mm)
0.327" (8.30mm)
Package / Case
0.748" L x 0.748" W (19.00mm x 19.00mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD