EEE-TP1V182M
EEE-TP1V182M
Active
Description:  CAP ALUM 1800UF 20% 35V SMD
Manufacturer:  Panasonic
History Price: $3.39
In Stock: 24000
EEE-TP1V182M vs EEE-TP1V101AP
Manufacturer
Series
TP
TP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
1800 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
35 V
ESR (Equivalent Series Resistance)
45mOhm @ 100kHz
-
Lifetime @ Temp.
3000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 125℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive, High Temperature Reflow
Automotive, High Temperature Reflow
Lead Spacing
1.95 A @ 120 Hz
175.5 mA @ 120 Hz
Size / Dimension
2.6 A @ 100 kHz
270 mA @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.709" Dia (18.00mm)
0.315" Dia (8.00mm)
Mounting Type
0.669" (17.00mm)
0.402" (10.20mm)
Package / Case
0.748" L x 0.748" W (19.00mm x 19.00mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD