EEE-TP1V221AV
EEE-TP1V221AV
Active
Description:  CAP ALUM 220UF 20% 35V SMD
Manufacturer:  Panasonic
History Price: $1.79
In Stock: 23200
EEE-TP1V221AV vs EEE-TP1K511V
Manufacturer
Series
TP, Anti-Vibration
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
220 µF
510 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
80 V
ESR (Equivalent Series Resistance)
150mOhm @ 100kHz
95mOhm @ 100kHz
Lifetime @ Temp.
3000 Hrs @ 125℃
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
-55℃ ~ 125℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive, High Temperature Reflow
Automotive, High Temperature Reflow
Lead Spacing
325 mA @ 120 Hz
1.5 A @ 120 Hz
Size / Dimension
500 mA @ 100 kHz
2 A @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.394" Dia (10.00mm)
0.709" Dia (18.00mm)
Mounting Type
0.425" (10.80mm)
0.669" (17.00mm)
Package / Case
0.406" L x 0.406" W (10.30mm x 10.30mm)
0.748" L x 0.748" W (19.00mm x 19.00mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD