Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
2400 µF
47 µF
Voltage - Rated
35 V
35 V
ESR (Equivalent Series Resistance)
32mOhm @ 100kHz
-
Lifetime @ Temp.
4000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 125℃
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive, High Temperature Reflow
Automotive, High Temperature Reflow
Lead Spacing
2.4375 A @ 120 Hz
128.1 mA @ 120 Hz
Size / Dimension
3.25 A @ 100 kHz
197 mA @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.709" Dia (18.00mm)
0.248" Dia (6.30mm)
Mounting Type
0.866" (22.00mm)
0.303" (7.70mm)
Package / Case
0.748" L x 0.748" W (19.00mm x 19.00mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD