Series
TP, Anti-Vibration
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
470 µF
750 µF
Voltage - Rated
70 V
50 V
ESR (Equivalent Series Resistance)
100mOhm @ 100kHz
80mOhm @ 100kHz
Lifetime @ Temp.
3000 Hrs @ 125℃
3000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive, High Temperature Reflow
Automotive, High Temperature Reflow
Lead Spacing
1.425 A @ 120 Hz
1.5 A @ 120 Hz
Size / Dimension
1.9 A @ 100 kHz
2 A @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.630" Dia (16.00mm)
0.630" Dia (16.00mm)
Mounting Type
0.669" (17.00mm)
0.669" (17.00mm)
Package / Case
0.669" L x 0.669" W (17.00mm x 17.00mm)
0.669" L x 0.669" W (17.00mm x 17.00mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD