EEE-TPC101XAV
EEE-TPC101XAV
Active
Description:  CAP ALUM 100UF 20% 16V SMD
Manufacturer:  Panasonic
History Price: $1.17
In Stock: 2800
EEE-TPC101XAV vs EEE-TP1H751V
Manufacturer
Series
TP, Anti-Vibration
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
100 µF
750 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
50 V
ESR (Equivalent Series Resistance)
450mOhm @ 100kHz
80mOhm @ 100kHz
Lifetime @ Temp.
2000 Hrs @ 125℃
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
-55℃ ~ 125℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive, High Temperature Reflow
Automotive, High Temperature Reflow
Lead Spacing
128.05 mA @ 120 Hz
1.5 A @ 120 Hz
Size / Dimension
197 mA @ 100 kHz
2 A @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.248" Dia (6.30mm)
0.630" Dia (16.00mm)
Mounting Type
0.327" (8.30mm)
0.669" (17.00mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
0.669" L x 0.669" W (17.00mm x 17.00mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD