☰
EEF-CD0E101XE
EEF-CD0E101XE
Obsolete
Description:  CAP ALUM POLY 100UF 20% 2.5V SMD
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 10540
EEF-CD0E101XE vs EEF-CX0E331R
Manufacturer
Series
SP-Cap CD
SP-Cap CX
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Active
Type
Polymer
Polymer
Capacitance
100 µF
330 µF
Tolerance
±20%
±20%
Voltage - Rated
2.5 V
2.5 V
ESR (Equivalent Series Resistance)
15mOhm
15mOhm
Lifetime @ Temp.
1000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 105℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
2.7 A @ 100 kHz
-
Ripple Current @ High Frequency
-
0.287" L x 0.169" W (7.30mm x 4.30mm)
Lead Spacing
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.075" (1.90mm)
Size / Dimension
0.075" (1.90mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Surface Mount
Surface Mount Land Size
Surface Mount
2917 (7343 Metric)
Mounting Type
2917 (7343 Metric)
5.1 A @ 100 kHz
Package / Case
-
-