☰
EEF-CD0E101XE
EEF-CD0E101XE
Obsolete
Description:  CAP ALUM POLY 100UF 20% 2.5V SMD
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 11680
EEF-CD0E101XE vs EEF-UE0E331XE
Manufacturer
Series
SP-Cap CD
SP-Cap UE
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Polymer
Polymer
Capacitance
100 µF
330 µF
Tolerance
±20%
±20%
Voltage - Rated
2.5 V
2.5 V
ESR (Equivalent Series Resistance)
15mOhm
10mOhm
Lifetime @ Temp.
1000 Hrs @ 105℃
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
2.7 A @ 100 kHz
3.5 A @ 100 kHz
Ripple Current @ High Frequency
-
-
Lead Spacing
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.075" (1.90mm)
0.165" (4.20mm)
Height - Seated (Max)
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Surface Mount Land Size
Surface Mount
Surface Mount
Mounting Type
2917 (7343 Metric)
2917 (7343 Metric)
Package / Case
-
-