Series
SP-Cap UD
SP-Cap UE
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Capacitance
330 µF
330 µF
Voltage - Rated
2 V
2.5 V
ESR (Equivalent Series Resistance)
-
10mOhm
Lifetime @ Temp.
1000 Hrs @ 105℃
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
-
3.5 A @ 100 kHz
Ripple Current @ High Frequency
0.287" L x 0.169" W (7.30mm x 4.30mm)
-
Lead Spacing
0.118" (3.00mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.165" (4.20mm)
Height - Seated (Max)
Surface Mount
0.287" L x 0.169" W (7.30mm x 4.30mm)
Surface Mount Land Size
2917 (7343 Metric)
Surface Mount
Mounting Type
-
2917 (7343 Metric)