☰
EET-ED2D102EA
EET-ED2D102EA
Obsolete
Description:  CAP ALUM 1000UF 20% 200V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 43920
EET-ED2D102EA vs EET-ED2E331BA
Manufacturer
Series
TS-ED
TS-ED
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
1000 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
200 V
250 V
ESR (Equivalent Series Resistance)
149mOhm @ 120Hz
452mOhm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 105℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
2.84 A @ 120 Hz
1.64 A @ 120 Hz
Size / Dimension
4.06 A @ 100 kHz
2.34 A @ 100 kHz
Height - Seated (Max)
0.394" (10.00mm)
0.394" (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
0.866" Dia (22.00mm)
Mounting Type
1.181" (30.00mm)
1.378" (35.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In