☰
EET-ED2E271CA
EET-ED2E271CA
Obsolete
Description:  CAP ALUM 270UF 20% 250V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 1280
EET-ED2E271CA vs EET-ED2W181DA
Manufacturer
Series
TS-ED
TS-ED
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
270 µF
180 µF
Tolerance
?0%
?0%
Voltage - Rated
250 V
450 V
ESR (Equivalent Series Resistance)
553mOhm @ 120Hz
737mOhm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 105℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-25℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
1.42 A @ 120 Hz
1.12 A @ 120 Hz
Size / Dimension
2.03 A @ 100 kHz
1.6 A @ 100 kHz
Height - Seated (Max)
0.394" (10.00mm)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
1.181" Dia (30.00mm)
Mounting Type
0.984" (25.00mm)
1.181" (30.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In