Capacitance
270 µF
270 µF
Voltage - Rated
250 V
450 V
ESR (Equivalent Series Resistance)
553mOhm @ 120Hz
737mOhm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-25℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
1.42 A @ 120 Hz
1.78 A @ 120 Hz
Size / Dimension
2.03 A @ 100 kHz
2.492 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
-
Surface Mount Land Size
0.984" Dia (25.00mm)
0.984" Dia (25.00mm)
Mounting Type
0.984" (25.00mm)
1.575" (40.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In