☰
EET-ED2E331BA
EET-ED2E331BA
Obsolete
Description:  CAP ALUM 330UF 20% 250V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 44400
EET-ED2E331BA vs EET-UQ2W681EA
Manufacturer
Series
TS-ED
TS-UQ
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
330 µF
680 µF
Tolerance
?0%
?0%
Voltage - Rated
250 V
450 V
ESR (Equivalent Series Resistance)
452mOhm @ 120Hz
293mOhm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-25℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
1.64 A @ 120 Hz
3.02 A @ 120 Hz
Size / Dimension
2.34 A @ 100 kHz
4.228 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
-
Surface Mount Land Size
0.866" Dia (22.00mm)
1.378" Dia (35.00mm)
Mounting Type
1.378" (35.00mm)
1.969" (50.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In