Capacitance
560 µF
1800 µF
Voltage - Rated
250 V
200 V
ESR (Equivalent Series Resistance)
266mOhm @ 120Hz
83mOhm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 105℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
2.14 A @ 120 Hz
3.84 A @ 120 Hz
Size / Dimension
3.05 A @ 100 kHz
5.48 A @ 100 kHz
Height - Seated (Max)
0.394" (10.00mm)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
1.378" Dia (35.00mm)
Mounting Type
1.575" (40.00mm)
1.772" (45.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In