☰
EET-ED2G331EA
EET-ED2G331EA
Obsolete
Description:  CAP ALUM 330UF 20% 400V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 6720
EET-ED2G331EA vs EET-UQ2W331DA
Manufacturer
Series
TS-ED
TS-UQ
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
330 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
400 V
450 V
ESR (Equivalent Series Resistance)
402mOhm @ 120Hz
603mOhm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 105℃
-25℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
1.71 A @ 120 Hz
2.01 A @ 120 Hz
Size / Dimension
2.44 A @ 100 kHz
2.814 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
-
Surface Mount Land Size
1.378" Dia (35.00mm)
1.181" Dia (30.00mm)
Mounting Type
1.181" (30.00mm)
1.575" (40.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In