☰
EET-ED2W271EA
EET-ED2W271EA
Obsolete
Description:  CAP ALUM 270UF 20% 450V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 16000
EET-ED2W271EA vs EET-ED2D102EA
Manufacturer
Series
TS-ED
TS-ED
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
270 µF
1000 µF
Tolerance
?0%
?0%
Voltage - Rated
450 V
200 V
ESR (Equivalent Series Resistance)
491mOhm @ 120Hz
149mOhm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 105℃
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
1.72 A @ 120 Hz
2.84 A @ 120 Hz
Size / Dimension
2.45 A @ 100 kHz
4.06 A @ 100 kHz
Height - Seated (Max)
0.394" (10.00mm)
0.394" (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
1.378" Dia (35.00mm)
Mounting Type
1.378" (35.00mm)
1.181" (30.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In