☰
EET-HC2E331CA
EET-HC2E331CA
Obsolete
Description:  CAP ALUM 330UF 20% 250V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 28480
EET-HC2E331CA vs EET-ED2E561CA
Manufacturer
Series
TS-HC
TS-ED
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
330 µF
560 µF
Tolerance
?0%
?0%
Voltage - Rated
250 V
250 V
ESR (Equivalent Series Resistance)
502mOhm @ 120Hz
266mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 105℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
1.2 A @ 120 Hz
2.14 A @ 120 Hz
Size / Dimension
1.68 A @ 10 kHz
3.05 A @ 100 kHz
Height - Seated (Max)
0.394" (10.00mm)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
0.984" Dia (25.00mm)
Mounting Type
1.063" (27.00mm)
1.575" (40.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In