Capacitance
2700 µF
330 µF
Voltage - Rated
160 V
250 V
ESR (Equivalent Series Resistance)
74mOhm @ 120Hz
452mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
5.45 A @ 120 Hz
1.56 A @ 120 Hz
Size / Dimension
7.63 A @ 10 kHz
2.23 A @ 100 kHz
Height - Seated (Max)
-
0.394" (10.00mm)
Surface Mount Land Size
1.181" Dia (30.00mm)
0.984" Dia (25.00mm)
Mounting Type
1.772" (45.00mm)
1.181" (30.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In