☰
EET-UQ2D182EA
EET-UQ2D182EA
Obsolete
Description:  CAP ALUM 1800UF 20% 200V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 46200
EET-UQ2D182EA vs EET-ED2W561EA
Manufacturer
Series
TS-UQ
TS-ED
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
1800 µF
560 µF
Tolerance
?0%
?0%
Voltage - Rated
200 V
450 V
ESR (Equivalent Series Resistance)
120mOhm @ 120Hz
-
Lifetime @ Temp.
2000 Hrs @ 85℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 85℃
-25℃ ~ 105℃
Polarization
Polar
-
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
4.32 A @ 120 Hz
-
Size / Dimension
6.048 A @ 10 kHz
-
Height - Seated (Max)
-
0.394" (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
1.378" Dia (35.00mm)
Mounting Type
1.378" (35.00mm)
2.480" (63.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In