Capacitance
560 µF
1500 µF
Voltage - Rated
200 V
200 V
ESR (Equivalent Series Resistance)
355mOhm @ 120Hz
99mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
2.43 A @ 120 Hz
3.56 A @ 120 Hz
Size / Dimension
3.402 A @ 10 kHz
5.08 A @ 100 kHz
Height - Seated (Max)
-
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
1.378" Dia (35.00mm)
Mounting Type
0.984" (25.00mm)
1.575" (40.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In