☰
EET-UQ2E331BA
EET-UQ2E331BA
Obsolete
Description:  CAP ALUM 330UF 20% 250V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 800
EET-UQ2E331BA vs EET-ED2D222EA
Manufacturer
Series
TS-UQ
TS-ED
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
330 µF
2200 µF
Tolerance
?0%
?0%
Voltage - Rated
250 V
200 V
ESR (Equivalent Series Resistance)
603mOhm @ 120Hz
68mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
1.75 A @ 120 Hz
4.12 A @ 120 Hz
Size / Dimension
2.45 A @ 10 kHz
5.89 A @ 100 kHz
Height - Seated (Max)
-
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
1.378" Dia (35.00mm)
Mounting Type
1.181" (30.00mm)
1.969" (50.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In