Capacitance
330 µF
150 µF
Voltage - Rated
250 V
450 V
ESR (Equivalent Series Resistance)
603mOhm @ 120Hz
884mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 85℃
-25℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
1.75 A @ 120 Hz
1.07 A @ 120 Hz
Size / Dimension
2.45 A @ 10 kHz
1.53 A @ 100 kHz
Height - Seated (Max)
-
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
1.378" Dia (35.00mm)
Mounting Type
1.181" (30.00mm)
0.984" (25.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In