Capacitance
330 µF
330 µF
Voltage - Rated
420 V
450 V
ESR (Equivalent Series Resistance)
-
402mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
1.95 A @ 120 Hz
1.85 A @ 120 Hz
Size / Dimension
-
2.64 A @ 100 kHz
Height - Seated (Max)
-
0.394" (10.00mm)
Surface Mount Land Size
1.181" Dia (30.00mm)
1.378" Dia (35.00mm)
Mounting Type
1.181" (30.00mm)
1.575" (40.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In