Capacitance
330 µF
680 µF
Voltage - Rated
420 V
450 V
ESR (Equivalent Series Resistance)
603mOhm @ 120Hz
293mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
2.17 A @ 120 Hz
3.02 A @ 120 Hz
Size / Dimension
3.038 A @ 10 kHz
4.228 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
-
Surface Mount Land Size
1.181" Dia (30.00mm)
1.378" Dia (35.00mm)
Mounting Type
1.181" (30.00mm)
1.969" (50.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In